multicomp PRO Computer Cable, Usb 2.0, 15Ft, Gray; Connector A Multicomp SPC20064

Description
COMPUTER CABLE, USB 2.0, 15FT, GRAY; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, USB 2.0, 15FT, GRAY; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Usb 2.0, 15Ft, Gray; Connector A Multicomp - 83K3793 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb 2.0, 15Ft, Gray; Connector A Multicomp
83K3793
Computer Cable, Usb 2.0, 15Ft, Gray; Connector A Multicomp 83K3793
COMPUTER CABLE, USB 2.0, 15FT, GRAY; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, USB 2.0, 15FT, GRAY; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3793
Product Name Computer Cable, Usb 2.0, 15Ft, Gray; Connector A Multicomp
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/205-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details