multicomp PRO Usb 2.0 Cable Ass, Connector A; Connector To Connector Multicomp SPC20062

Description
USB 2.0 CABLE ASS, CONNECTOR A; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Colour:Grey; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
USB 2.0 CABLE ASS, CONNECTOR A; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Colour:Grey; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb 2.0 Cable Ass, Connector A; Connector To Connector Multicomp - 74AC1950 - Newark, An Avnet Company
Chicago, IL, United States
Usb 2.0 Cable Ass, Connector A; Connector To Connector Multicomp
74AC1950
Usb 2.0 Cable Ass, Connector A; Connector To Connector Multicomp 74AC1950
USB 2.0 CABLE ASS, CONNECTOR A; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Colour:Grey; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

USB 2.0 CABLE ASS, CONNECTOR A; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Colour:Grey; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Computer Cable, Usb 2.0, 6Ft, Gray; Connector A Multicomp - 83K3791 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb 2.0, 6Ft, Gray; Connector A Multicomp
83K3791
Computer Cable, Usb 2.0, 6Ft, Gray; Connector A Multicomp 83K3791
COMPUTER CABLE, USB 2.0, 6FT, GRAY; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:- RoHS Compliant: Yes

COMPUTER CABLE, USB 2.0, 6FT, GRAY; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 74AC1950 83K3791
Product Name Usb 2.0 Cable Ass, Connector A; Connector To Connector Multicomp Computer Cable, Usb 2.0, 6Ft, Gray; Connector A Multicomp
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
USB Cables - 1863220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details