multicomp PRO Computer Cable, Usb 2.0, 10Ft, Gray; Connector A Multicomp SPC20061

Description
COMPUTER CABLE, USB 2.0, 10FT, GRAY; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:- RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, USB 2.0, 10FT, GRAY; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Usb 2.0, 10Ft, Gray; Connector A Multicomp - 83K3790 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb 2.0, 10Ft, Gray; Connector A Multicomp
83K3790
Computer Cable, Usb 2.0, 10Ft, Gray; Connector A Multicomp 83K3790
COMPUTER CABLE, USB 2.0, 10FT, GRAY; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:- RoHS Compliant: Yes

COMPUTER CABLE, USB 2.0, 10FT, GRAY; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3790
Product Name Computer Cable, Usb 2.0, 10Ft, Gray; Connector A Multicomp
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
USB Cables - 1862789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 0.9843 ft (3 dm)
View Details