multicomp PRO Computer Cable, Usb A To Usb Mini B, 3Ft, Grey; Connector A Multicomp SPC20060

Description
COMPUTER CABLE, USB A TO USB MINI B, 3FT, GREY; Connector A:USB Type A Plug; Connector B:Mini USB Type B Plug; Cable Length - Metric:900mm; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:- RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, USB A TO USB MINI B, 3FT, GREY; Connector A:USB Type A Plug; Connector B:Mini USB Type B Plug; Cable Length - Metric:900mm; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Usb A To Usb Mini B, 3Ft, Grey; Connector A Multicomp - 83K3789 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb A To Usb Mini B, 3Ft, Grey; Connector A Multicomp
83K3789
Computer Cable, Usb A To Usb Mini B, 3Ft, Grey; Connector A Multicomp 83K3789
COMPUTER CABLE, USB A TO USB MINI B, 3FT, GREY; Connector A:USB Type A Plug; Connector B:Mini USB Type B Plug; Cable Length - Metric:900mm; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:- RoHS Compliant: Yes

COMPUTER CABLE, USB A TO USB MINI B, 3FT, GREY; Connector A:USB Type A Plug; Connector B:Mini USB Type B Plug; Cable Length - Metric:900mm; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3789
Product Name Computer Cable, Usb A To Usb Mini B, 3Ft, Grey; Connector A Multicomp
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-0750-054 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
System cable - 706-2500/301-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
ZK2000-6362-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details