MONITOR CABLE, SVGA VIDEO, 75FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:75ft; Cable Length - Metric:23m; Jacket Color:Black; Product Range:-; Cable Length:75ft; Colour:Black RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 83K3788 |
| Product Name | Monitor Cable, Svga Video, 75Ft, Black; Connector Type A Multicomp |
| Application | Video |