multicomp PRO Monitor Cable, Svga Video, 6Ft, Black; Connector Type A Multicomp SPC20057

Description
MONITOR CABLE, SVGA VIDEO, 6FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:-; Cable Length:6ft; Colour:Black RoHS Compliant: Yes
Datasheet
Description
MONITOR CABLE, SVGA VIDEO, 6FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:-; Cable Length:6ft; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monitor Cable, Svga Video, 6Ft, Black; Connector Type A Multicomp - 83K3787 - Newark, An Avnet Company
Chicago, IL, United States
Monitor Cable, Svga Video, 6Ft, Black; Connector Type A Multicomp
83K3787
Monitor Cable, Svga Video, 6Ft, Black; Connector Type A Multicomp 83K3787
MONITOR CABLE, SVGA VIDEO, 6FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:-; Cable Length:6ft; Colour:Black RoHS Compliant: Yes

MONITOR CABLE, SVGA VIDEO, 6FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:-; Cable Length:6ft; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3787
Product Name Monitor Cable, Svga Video, 6Ft, Black; Connector Type A Multicomp
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Strainsert Cable - MqT4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -58.33 to 250 C (-73 to 482 F)
View Details
System cable - 706-2400/401-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers