multicomp PRO Monitor Cable, Svga Video, 50Ft, Black; Connector Type A Multicomp SPC20056

Description
MONITOR CABLE, SVGA VIDEO, 50FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Black; Product Range:-; Cable Length:50ft; Colour:Black RoHS Compliant: Yes
Description
MONITOR CABLE, SVGA VIDEO, 50FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Black; Product Range:-; Cable Length:50ft; Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Monitor Cable, Svga Video, 50Ft, Black; Connector Type A Multicomp - 83K3786 - Newark, An Avnet Company
Chicago, IL, United States
Monitor Cable, Svga Video, 50Ft, Black; Connector Type A Multicomp
83K3786
Monitor Cable, Svga Video, 50Ft, Black; Connector Type A Multicomp 83K3786
MONITOR CABLE, SVGA VIDEO, 50FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Black; Product Range:-; Cable Length:50ft; Colour:Black RoHS Compliant: Yes

MONITOR CABLE, SVGA VIDEO, 50FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Black; Product Range:-; Cable Length:50ft; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3786
Product Name Monitor Cable, Svga Video, 50Ft, Black; Connector Type A Multicomp
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Strainsert Cable - MqT4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -58.33 to 250 C (-73 to 482 F)
View Details
System cable - 706-2300/306-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details