multicomp PRO Monitor Cable, Svga Video, 15Ft, Black; Connector Type A Multicomp SPC20054

Description
MONITOR CABLE, SVGA VIDEO, 15FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black; Product Range:-; Cable Length:15ft; Colour:Black RoHS Compliant: Yes
Datasheet
Description
MONITOR CABLE, SVGA VIDEO, 15FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black; Product Range:-; Cable Length:15ft; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monitor Cable, Svga Video, 15Ft, Black; Connector Type A Multicomp - 83K3784 - Newark, An Avnet Company
Chicago, IL, United States
Monitor Cable, Svga Video, 15Ft, Black; Connector Type A Multicomp
83K3784
Monitor Cable, Svga Video, 15Ft, Black; Connector Type A Multicomp 83K3784
MONITOR CABLE, SVGA VIDEO, 15FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black; Product Range:-; Cable Length:15ft; Colour:Black RoHS Compliant: Yes

MONITOR CABLE, SVGA VIDEO, 15FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black; Product Range:-; Cable Length:15ft; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3784
Product Name Monitor Cable, Svga Video, 15Ft, Black; Connector Type A Multicomp
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/202-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details