multicomp PRO Monitor Cable, Svga Video, 100Ft, Black; Connector Type A Multicomp SPC20053

Description
MONITOR CABLE, SVGA VIDEO, 100FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:100ft; Cable Length - Metric:30.5m; Jacket Color:Black; Product Range:-; Cable Length:100ft; Colour:Black RoHS Compliant: Yes
Datasheet
Description
MONITOR CABLE, SVGA VIDEO, 100FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:100ft; Cable Length - Metric:30.5m; Jacket Color:Black; Product Range:-; Cable Length:100ft; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monitor Cable, Svga Video, 100Ft, Black; Connector Type A Multicomp - 83K3783 - Newark, An Avnet Company
Chicago, IL, United States
Monitor Cable, Svga Video, 100Ft, Black; Connector Type A Multicomp
83K3783
Monitor Cable, Svga Video, 100Ft, Black; Connector Type A Multicomp 83K3783
MONITOR CABLE, SVGA VIDEO, 100FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:100ft; Cable Length - Metric:30.5m; Jacket Color:Black; Product Range:-; Cable Length:100ft; Colour:Black RoHS Compliant: Yes

MONITOR CABLE, SVGA VIDEO, 100FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:100ft; Cable Length - Metric:30.5m; Jacket Color:Black; Product Range:-; Cable Length:100ft; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3783
Product Name Monitor Cable, Svga Video, 100Ft, Black; Connector Type A Multicomp
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
Strainsert Cable - Be8725 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
System cable - 706-2500/501-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers