multicomp PRO Monitor Cable, Svga Video, 75Ft, Black; Connector Type A Multicomp SPC20051

Description
MONITOR CABLE, SVGA VIDEO, 75FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:75ft; Cable Length - Metric:23m; Jacket Color:Black; Product Range:-; Cable Length:75ft; Colour:Black RoHS Compliant: Yes
Datasheet
Description
MONITOR CABLE, SVGA VIDEO, 75FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:75ft; Cable Length - Metric:23m; Jacket Color:Black; Product Range:-; Cable Length:75ft; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monitor Cable, Svga Video, 75Ft, Black; Connector Type A Multicomp - 83K3781 - Newark, An Avnet Company
Chicago, IL, United States
Monitor Cable, Svga Video, 75Ft, Black; Connector Type A Multicomp
83K3781
Monitor Cable, Svga Video, 75Ft, Black; Connector Type A Multicomp 83K3781
MONITOR CABLE, SVGA VIDEO, 75FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:75ft; Cable Length - Metric:23m; Jacket Color:Black; Product Range:-; Cable Length:75ft; Colour:Black RoHS Compliant: Yes

MONITOR CABLE, SVGA VIDEO, 75FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:75ft; Cable Length - Metric:23m; Jacket Color:Black; Product Range:-; Cable Length:75ft; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3781
Product Name Monitor Cable, Svga Video, 75Ft, Black; Connector Type A Multicomp
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Strainsert Cable - Be8418 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
System cable - 706-3340/400-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers