multicomp PRO Ethernet Cable, Cat5E, 4Ft, Blue; Lan Category Multicomp Pro SPC20043

Description
ETHERNET CABLE, CAT5E, 4FT, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Blue; Product Range:-; Cable Length:4ft; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
ETHERNET CABLE, CAT5E, 4FT, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Blue; Product Range:-; Cable Length:4ft; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable, Cat5E, 4Ft, Blue; Lan Category Multicomp Pro - 83K3773 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cable, Cat5E, 4Ft, Blue; Lan Category Multicomp Pro
83K3773
Ethernet Cable, Cat5E, 4Ft, Blue; Lan Category Multicomp Pro 83K3773
ETHERNET CABLE, CAT5E, 4FT, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Blue; Product Range:-; Cable Length:4ft; Colour:Blue RoHS Compliant: Yes

ETHERNET CABLE, CAT5E, 4FT, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Blue; Product Range:-; Cable Length:4ft; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3773
Product Name Ethernet Cable, Cat5E, 4Ft, Blue; Lan Category Multicomp Pro
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to Lead Only, 20 AWG wire - 1011-F - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details
Cable Assembly - 6092A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,armored jacket (RG196A/U),silver,rugged
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details