multicomp PRO Computer Cable, Serial, 10Ft, Gray; Connector Type A Multicomp SPC20041

Description
COMPUTER CABLE, SERIAL, 10FT, GRAY; Connector Type A:D Sub 25 Position Receptacle / 9 Position Receptacle; Connector Type B:D Sub 25 Position Receptacle / 9 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, SERIAL, 10FT, GRAY; Connector Type A:D Sub 25 Position Receptacle / 9 Position Receptacle; Connector Type B:D Sub 25 Position Receptacle / 9 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Serial, 10Ft, Gray; Connector Type A Multicomp - 83K3772 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 10Ft, Gray; Connector Type A Multicomp
83K3772
Computer Cable, Serial, 10Ft, Gray; Connector Type A Multicomp 83K3772
COMPUTER CABLE, SERIAL, 10FT, GRAY; Connector Type A:D Sub 25 Position Receptacle / 9 Position Receptacle; Connector Type B:D Sub 25 Position Receptacle / 9 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m RoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 10FT, GRAY; Connector Type A:D Sub 25 Position Receptacle / 9 Position Receptacle; Connector Type B:D Sub 25 Position Receptacle / 9 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3772
Product Name Computer Cable, Serial, 10Ft, Gray; Connector Type A Multicomp
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 1863216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 32.81 ft (100 dm)
View Details