multicomp PRO Computer Cable, Serial, 10Ft, Gray; Connector Type A Multicomp SPC20039

Description
COMPUTER CABLE, SERIAL, 10FT, GRAY; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Cable Length:10ft RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, SERIAL, 10FT, GRAY; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Cable Length:10ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Serial, 10Ft, Gray; Connector Type A Multicomp - 83K3770 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 10Ft, Gray; Connector Type A Multicomp
83K3770
Computer Cable, Serial, 10Ft, Gray; Connector Type A Multicomp 83K3770
COMPUTER CABLE, SERIAL, 10FT, GRAY; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Cable Length:10ft RoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 10FT, GRAY; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Cable Length:10ft RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Cable,ass,9M-9M,10Foot; Connector Type A Multicomp - 94Y6502 - Newark, An Avnet Company
Chicago, IL, United States
Serial Cable,ass,9M-9M,10Foot; Connector Type A Multicomp
94Y6502
Serial Cable,ass,9M-9M,10Foot; Connector Type A Multicomp 94Y6502
SERIAL CABLE,ASS,9M-9M,10FO OT; Connector Type A:D Subminiature Plug, 9 Way; Connector Type B:D Subminiature Plug, 9 Way; Cable Length - Imperial:9.8ft; Cable Length - Metric:3.05m; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SERIAL CABLE,ASS,9M-9M,10FOOT; Connector Type A:D Subminiature Plug, 9 Way; Connector Type B:D Subminiature Plug, 9 Way; Cable Length - Imperial:9.8ft; Cable Length - Metric:3.05m; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 83K3770 94Y6502
Product Name Computer Cable, Serial, 10Ft, Gray; Connector Type A Multicomp Serial Cable,ass,9M-9M,10Foot; Connector Type A Multicomp
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male DIL 30 AWG Cable Assembly, 150mm, single-end, Latches - G125-MC31068L4-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Female BNC Breakout to X100W2 Mini-Hooks - 1001W2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details