multicomp PRO Computer Cable, Modem, 6Ft, Gray; Connector Type A Multicomp SPC20038

Description
COMPUTER CABLE, MODEM, 6FT, GRAY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:-; Cable Length:6ft RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, MODEM, 6FT, GRAY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:-; Cable Length:6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Modem, 6Ft, Gray; Connector Type A Multicomp - 83K3769 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Modem, 6Ft, Gray; Connector Type A Multicomp
83K3769
Computer Cable, Modem, 6Ft, Gray; Connector Type A Multicomp 83K3769
COMPUTER CABLE, MODEM, 6FT, GRAY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:-; Cable Length:6ft RoHS Compliant: Yes

COMPUTER CABLE, MODEM, 6FT, GRAY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:-; Cable Length:6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3769
Product Name Computer Cable, Modem, 6Ft, Gray; Connector Type A Multicomp
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to Stacking Minature Banana Plugs - 1006M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Accessories, Gate leads - GATELEAD PB34-60 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details