multicomp PRO Computer Cable, At-Xt Pin Modem, 10Ft, Gray; Connector Type A Multicomp SPC20037

Description
COMPUTER CABLE, AT-XT PIN MODEM, 10FT, GRAY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, AT-XT PIN MODEM, 10FT, GRAY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, At-Xt Pin Modem, 10Ft, Gray; Connector Type A Multicomp - 83K3768 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, At-Xt Pin Modem, 10Ft, Gray; Connector Type A Multicomp
83K3768
Computer Cable, At-Xt Pin Modem, 10Ft, Gray; Connector Type A Multicomp 83K3768
COMPUTER CABLE, AT-XT PIN MODEM, 10FT, GRAY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, AT-XT PIN MODEM, 10FT, GRAY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3768
Product Name Computer Cable, At-Xt Pin Modem, 10Ft, Gray; Connector Type A Multicomp
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 1116752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 6.89 ft (21 dm)
View Details