multicomp PRO Computer Cable, Serial, 25Ft, Gray; Connector Type A Multicomp SPC20036

Description
COMPUTER CABLE, SERIAL, 25FT, GRAY; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Grey; Product Range:-; Cable Length:25ftRoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, SERIAL, 25FT, GRAY; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Grey; Product Range:-; Cable Length:25ftRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Serial, 25Ft, Gray; Connector Type A Multicomp - 83K3767 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 25Ft, Gray; Connector Type A Multicomp
83K3767
Computer Cable, Serial, 25Ft, Gray; Connector Type A Multicomp 83K3767
COMPUTER CABLE, SERIAL, 25FT, GRAY; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Grey; Product Range:-; Cable Length:25ftRoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 25FT, GRAY; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Grey; Product Range:-; Cable Length:25ftRoHS Compliant: Yes

Supplier's Site Datasheet
Serial Cable,ass,9M-9Fm,25Ft; Connector Type A Multicomp - 74AC1948 - Newark, An Avnet Company
Chicago, IL, United States
Serial Cable,ass,9M-9Fm,25Ft; Connector Type A Multicomp
74AC1948
Serial Cable,ass,9M-9Fm,25Ft; Connector Type A Multicomp 74AC1948
SERIAL CABLE,ASS,9M-9FM,25F T; Connector Type A:D Subminiature Plug, 9 Way; Connector Type B:D Subminiature Socket, 9 Way; Cable Length - Imperial:24.93ft; Cable Length - Metric:7.6m; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SERIAL CABLE,ASS,9M-9FM,25FT; Connector Type A:D Subminiature Plug, 9 Way; Connector Type B:D Subminiature Socket, 9 Way; Cable Length - Imperial:24.93ft; Cable Length - Metric:7.6m; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 83K3767 74AC1948
Product Name Computer Cable, Serial, 25Ft, Gray; Connector Type A Multicomp Serial Cable,ass,9M-9Fm,25Ft; Connector Type A Multicomp
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Female DIL 22 AWG Cable Assembly, 150mm, single-end, Jackscrews - M80-FC10668F1-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XM Micro-Hook and Miniature Alligator - 1051XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details