multicomp PRO Monitor Cable, Rgb Video X6 Connectors, 6Ft, Black; Connector Type A Multicomp SPC20035

Description
MONITOR CABLE, RGB VIDEO x6 CONNECTORS, 6FT, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:-; Cable Length:6ft RoHS Compliant: Yes
Datasheet
Description
MONITOR CABLE, RGB VIDEO x6 CONNECTORS, 6FT, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:-; Cable Length:6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monitor Cable, Rgb Video X6 Connectors, 6Ft, Black; Connector Type A Multicomp - 83K3766 - Newark, An Avnet Company
Chicago, IL, United States
Monitor Cable, Rgb Video X6 Connectors, 6Ft, Black; Connector Type A Multicomp
83K3766
Monitor Cable, Rgb Video X6 Connectors, 6Ft, Black; Connector Type A Multicomp 83K3766
MONITOR CABLE, RGB VIDEO x6 CONNECTORS, 6FT, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:-; Cable Length:6ft RoHS Compliant: Yes

MONITOR CABLE, RGB VIDEO x6 CONNECTORS, 6FT, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:-; Cable Length:6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3766
Product Name Monitor Cable, Rgb Video X6 Connectors, 6Ft, Black; Connector Type A Multicomp
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-7400-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - TMT4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-3140/400-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers