multicomp PRO Monitor Cable, Rgb Video X6 Connectors, 10Ft, Black; Connector Type A Multicomp SPC20034

Description
MONITOR CABLE, RGB VIDEO x6 CONNECTORS, 10FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:BNC Straight Plugs (5); Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:10ftRoHS Compliant: Yes
Datasheet
Description
MONITOR CABLE, RGB VIDEO x6 CONNECTORS, 10FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:BNC Straight Plugs (5); Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:10ftRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monitor Cable, Rgb Video X6 Connectors, 10Ft, Black; Connector Type A Multicomp - 83K3765 - Newark, An Avnet Company
Chicago, IL, United States
Monitor Cable, Rgb Video X6 Connectors, 10Ft, Black; Connector Type A Multicomp
83K3765
Monitor Cable, Rgb Video X6 Connectors, 10Ft, Black; Connector Type A Multicomp 83K3765
MONITOR CABLE, RGB VIDEO x6 CONNECTORS, 10FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:BNC Straight Plugs (5); Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:10ftRoHS Compliant: Yes

MONITOR CABLE, RGB VIDEO x6 CONNECTORS, 10FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:BNC Straight Plugs (5); Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:10ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3765
Product Name Monitor Cable, Rgb Video X6 Connectors, 10Ft, Black; Connector Type A Multicomp
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
VGA Cables - 1828521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 1.64 ft (5 dm)
Connector Type Vga
View Details