multicomp PRO Extension Cable, Keyboard, 6Ft, Gray; Connector Type A Multicomp SPC20033

Description
EXTENSION CABLE, KEYBOARD, 6FT, GRAY; Connector Type A:DIN 6 Position Plug; Connector Type B:DIN 6 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
EXTENSION CABLE, KEYBOARD, 6FT, GRAY; Connector Type A:DIN 6 Position Plug; Connector Type B:DIN 6 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cable, Keyboard, 6Ft, Gray; Connector Type A Multicomp - 83K3764 - Newark, An Avnet Company
Chicago, IL, United States
Extension Cable, Keyboard, 6Ft, Gray; Connector Type A Multicomp
83K3764
Extension Cable, Keyboard, 6Ft, Gray; Connector Type A Multicomp 83K3764
EXTENSION CABLE, KEYBOARD, 6FT, GRAY; Connector Type A:DIN 6 Position Plug; Connector Type B:DIN 6 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

EXTENSION CABLE, KEYBOARD, 6FT, GRAY; Connector Type A:DIN 6 Position Plug; Connector Type B:DIN 6 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3764
Product Name Extension Cable, Keyboard, 6Ft, Gray; Connector Type A Multicomp
Application Extender Cable
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with wire harness to OBDII female - QLC16073 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details