multicomp PRO Extension Cable, Keyboard, 10Ft, Gray; Connector Type A Multicomp SPC20032

Description
EXTENSION CABLE, KEYBOARD, 10FT, GRAY; Connector Type A:DIN 6 Position Plug; Connector Type B:DIN 6 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
EXTENSION CABLE, KEYBOARD, 10FT, GRAY; Connector Type A:DIN 6 Position Plug; Connector Type B:DIN 6 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cable, Keyboard, 10Ft, Gray; Connector Type A Multicomp - 83K3763 - Newark, An Avnet Company
Chicago, IL, United States
Extension Cable, Keyboard, 10Ft, Gray; Connector Type A Multicomp
83K3763
Extension Cable, Keyboard, 10Ft, Gray; Connector Type A Multicomp 83K3763
EXTENSION CABLE, KEYBOARD, 10FT, GRAY; Connector Type A:DIN 6 Position Plug; Connector Type B:DIN 6 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

EXTENSION CABLE, KEYBOARD, 10FT, GRAY; Connector Type A:DIN 6 Position Plug; Connector Type B:DIN 6 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3763
Product Name Extension Cable, Keyboard, 10Ft, Gray; Connector Type A Multicomp
Application Extender Cable
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details