multicomp PRO Computer Cable, Keyboard, 6Ft, Gray; Connector Type A Multicomp SPC20031

Description
COMPUTER CABLE, KEYBOARD, 6FT, GRAY; Connector Type A:DIN 6 Position Plug; Connector Type B:DIN 6 Position Jack; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, KEYBOARD, 6FT, GRAY; Connector Type A:DIN 6 Position Plug; Connector Type B:DIN 6 Position Jack; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Keyboard, 6Ft, Gray; Connector Type A Multicomp - 83K3762 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Keyboard, 6Ft, Gray; Connector Type A Multicomp
83K3762
Computer Cable, Keyboard, 6Ft, Gray; Connector Type A Multicomp 83K3762
COMPUTER CABLE, KEYBOARD, 6FT, GRAY; Connector Type A:DIN 6 Position Plug; Connector Type B:DIN 6 Position Jack; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, KEYBOARD, 6FT, GRAY; Connector Type A:DIN 6 Position Plug; Connector Type B:DIN 6 Position Jack; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3762
Product Name Computer Cable, Keyboard, 6Ft, Gray; Connector Type A Multicomp
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 1863180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details