multicomp PRO Computer Cable, Keyboard, 12Ft, Gray; Connector Type A Multicomp SPC20030

Description
COMPUTER CABLE, KEYBOARD, 12FT, GRAY; Connector Type A:DIN 6 Position Plug; Connector Type B:DIN 6 Position Jack; Cable Length - Imperial:12ft; Cable Length - Metric:3.7m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, KEYBOARD, 12FT, GRAY; Connector Type A:DIN 6 Position Plug; Connector Type B:DIN 6 Position Jack; Cable Length - Imperial:12ft; Cable Length - Metric:3.7m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Keyboard, 12Ft, Gray; Connector Type A Multicomp - 83K3761 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Keyboard, 12Ft, Gray; Connector Type A Multicomp
83K3761
Computer Cable, Keyboard, 12Ft, Gray; Connector Type A Multicomp 83K3761
COMPUTER CABLE, KEYBOARD, 12FT, GRAY; Connector Type A:DIN 6 Position Plug; Connector Type B:DIN 6 Position Jack; Cable Length - Imperial:12ft; Cable Length - Metric:3.7m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, KEYBOARD, 12FT, GRAY; Connector Type A:DIN 6 Position Plug; Connector Type B:DIN 6 Position Jack; Cable Length - Imperial:12ft; Cable Length - Metric:3.7m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3761
Product Name Computer Cable, Keyboard, 12Ft, Gray; Connector Type A Multicomp
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

OBDII J1962 cable to female through a button control cable - QLC16096 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
USB Cables - 1862830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 1.97 ft (6 dm)
View Details