multicomp PRO Printer Cable, Parallel, 6Ft, Gray; Connector Type A Multicomp SPC20029

Description
PRINTER CABLE, PARALLEL, 6FT, GRAY; Connector Type A:D Sub 25 Position Plug; Connector Type B:Centronics 36 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:-; Cable Length:6ft RoHS Compliant: Yes
Datasheet
Description
PRINTER CABLE, PARALLEL, 6FT, GRAY; Connector Type A:D Sub 25 Position Plug; Connector Type B:Centronics 36 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:-; Cable Length:6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Printer Cable, Parallel, 6Ft, Gray; Connector Type A Multicomp - 83K3760 - Newark, An Avnet Company
Chicago, IL, United States
Printer Cable, Parallel, 6Ft, Gray; Connector Type A Multicomp
83K3760
Printer Cable, Parallel, 6Ft, Gray; Connector Type A Multicomp 83K3760
PRINTER CABLE, PARALLEL, 6FT, GRAY; Connector Type A:D Sub 25 Position Plug; Connector Type B:Centronics 36 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:-; Cable Length:6ft RoHS Compliant: Yes

PRINTER CABLE, PARALLEL, 6FT, GRAY; Connector Type A:D Sub 25 Position Plug; Connector Type B:Centronics 36 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:-; Cable Length:6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3760
Product Name Printer Cable, Parallel, 6Ft, Gray; Connector Type A Multicomp
Product Type Printer; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details