multicomp PRO Printer Cable, Parallel, 25Ft, Gray; Connector Type A Multicomp SPC20028

Description
PRINTER CABLE, PARALLEL, 25FT, GRAY; Connector Type A:D Sub 25 Position Plug; Connector Type B:Centronics 36 Position Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PRINTER CABLE, PARALLEL, 25FT, GRAY; Connector Type A:D Sub 25 Position Plug; Connector Type B:Centronics 36 Position Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Printer Cable, Parallel, 25Ft, Gray; Connector Type A Multicomp - 83K3759 - Newark, An Avnet Company
Chicago, IL, United States
Printer Cable, Parallel, 25Ft, Gray; Connector Type A Multicomp
83K3759
Printer Cable, Parallel, 25Ft, Gray; Connector Type A Multicomp 83K3759
PRINTER CABLE, PARALLEL, 25FT, GRAY; Connector Type A:D Sub 25 Position Plug; Connector Type B:Centronics 36 Position Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

PRINTER CABLE, PARALLEL, 25FT, GRAY; Connector Type A:D Sub 25 Position Plug; Connector Type B:Centronics 36 Position Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3759
Product Name Printer Cable, Parallel, 25Ft, Gray; Connector Type A Multicomp
Product Type Printer; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details