multicomp PRO Printer Cable, Parallel, 10Ft, Beige; Connector Type A Multicomp SPC20027

Description
PRINTER CABLE, PARALLEL, 10FT, BEIGE; Connector Type A:D Sub 25 Position Plug; Connector Type B:Centronics 36 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PRINTER CABLE, PARALLEL, 10FT, BEIGE; Connector Type A:D Sub 25 Position Plug; Connector Type B:Centronics 36 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Printer Cable, Parallel, 10Ft, Beige; Connector Type A Multicomp - 83K3758 - Newark, An Avnet Company
Chicago, IL, United States
Printer Cable, Parallel, 10Ft, Beige; Connector Type A Multicomp
83K3758
Printer Cable, Parallel, 10Ft, Beige; Connector Type A Multicomp 83K3758
PRINTER CABLE, PARALLEL, 10FT, BEIGE; Connector Type A:D Sub 25 Position Plug; Connector Type B:Centronics 36 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

PRINTER CABLE, PARALLEL, 10FT, BEIGE; Connector Type A:D Sub 25 Position Plug; Connector Type B:Centronics 36 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3758
Product Name Printer Cable, Parallel, 10Ft, Beige; Connector Type A Multicomp
Product Type Printer; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details