multicomp PRO Printer Cable, Parallel, 6Ft, Gray; Connector Type A Multicomp SPC20025

Description
PRINTER CABLE, PARALLEL, 6FT, GRAY; Connector Type A:D Sub 25 Position Plug; Connector Type B:Centronics 36 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:-; Cable Length:6ft RoHS Compliant: Yes
Datasheet
Description
PRINTER CABLE, PARALLEL, 6FT, GRAY; Connector Type A:D Sub 25 Position Plug; Connector Type B:Centronics 36 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:-; Cable Length:6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Printer Cable, Parallel, 6Ft, Gray; Connector Type A Multicomp - 83K3756 - Newark, An Avnet Company
Chicago, IL, United States
Printer Cable, Parallel, 6Ft, Gray; Connector Type A Multicomp
83K3756
Printer Cable, Parallel, 6Ft, Gray; Connector Type A Multicomp 83K3756
PRINTER CABLE, PARALLEL, 6FT, GRAY; Connector Type A:D Sub 25 Position Plug; Connector Type B:Centronics 36 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:-; Cable Length:6ft RoHS Compliant: Yes

PRINTER CABLE, PARALLEL, 6FT, GRAY; Connector Type A:D Sub 25 Position Plug; Connector Type B:Centronics 36 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:-; Cable Length:6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3756
Product Name Printer Cable, Parallel, 6Ft, Gray; Connector Type A Multicomp
Product Type Printer; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Right angel overmolding OBDII male to female cable with Strain relief - QLC16095 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details