multicomp PRO Printer Cable, Parallel, 10Ft, Gray; Connector Type A Multicomp SPC20024

Description
PRINTER CABLE, PARALLEL, 10FT, GRAY; Connector Type A:D Sub 25 Position Plug; Connector Type B:Centronics 36 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Cable Length:10ftRoHS Compliant: Yes
Datasheet
Description
PRINTER CABLE, PARALLEL, 10FT, GRAY; Connector Type A:D Sub 25 Position Plug; Connector Type B:Centronics 36 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Cable Length:10ftRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Printer Cable, Parallel, 10Ft, Gray; Connector Type A Multicomp - 83K3755 - Newark, An Avnet Company
Chicago, IL, United States
Printer Cable, Parallel, 10Ft, Gray; Connector Type A Multicomp
83K3755
Printer Cable, Parallel, 10Ft, Gray; Connector Type A Multicomp 83K3755
PRINTER CABLE, PARALLEL, 10FT, GRAY; Connector Type A:D Sub 25 Position Plug; Connector Type B:Centronics 36 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Cable Length:10ftRoHS Compliant: Yes

PRINTER CABLE, PARALLEL, 10FT, GRAY; Connector Type A:D Sub 25 Position Plug; Connector Type B:Centronics 36 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Cable Length:10ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3755
Product Name Printer Cable, Parallel, 10Ft, Gray; Connector Type A Multicomp
Product Type Printer; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details