multicomp PRO Extension Cable, Keyboard, 6Ft, Gray; Connector Type A Multicomp SPC20022

Description
EXTENSION CABLE, KEYBOARD, 6FT, GRAY; Connector Type A:-; Connector Type B:DIN 5 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:-; Cable Length:6ft; Colour:Platinum RoHS Compliant: Yes
Datasheet
Description
EXTENSION CABLE, KEYBOARD, 6FT, GRAY; Connector Type A:-; Connector Type B:DIN 5 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:-; Cable Length:6ft; Colour:Platinum RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cable, Keyboard, 6Ft, Gray; Connector Type A Multicomp - 83K3753 - Newark, An Avnet Company
Chicago, IL, United States
Extension Cable, Keyboard, 6Ft, Gray; Connector Type A Multicomp
83K3753
Extension Cable, Keyboard, 6Ft, Gray; Connector Type A Multicomp 83K3753
EXTENSION CABLE, KEYBOARD, 6FT, GRAY; Connector Type A:-; Connector Type B:DIN 5 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:-; Cable Length:6ft; Colour:Platinum RoHS Compliant: Yes

EXTENSION CABLE, KEYBOARD, 6FT, GRAY; Connector Type A:-; Connector Type B:DIN 5 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:-; Cable Length:6ft; Colour:Platinum RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3753
Product Name Extension Cable, Keyboard, 6Ft, Gray; Connector Type A Multicomp
Application Extender Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details