multicomp PRO Computer Cable, Ieee 1394, 6Ft, Gray; Connector Type A Multicomp SPC20019

Description
COMPUTER CABLE, IEEE 1394, 6FT, GRAY; Connector Type A:Firewire 6 Position Plug; Connector Type B:Firewire 6 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, IEEE 1394, 6FT, GRAY; Connector Type A:Firewire 6 Position Plug; Connector Type B:Firewire 6 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Ieee 1394, 6Ft, Gray; Connector Type A Multicomp - 83K3750 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Ieee 1394, 6Ft, Gray; Connector Type A Multicomp
83K3750
Computer Cable, Ieee 1394, 6Ft, Gray; Connector Type A Multicomp 83K3750
COMPUTER CABLE, IEEE 1394, 6FT, GRAY; Connector Type A:Firewire 6 Position Plug; Connector Type B:Firewire 6 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, IEEE 1394, 6FT, GRAY; Connector Type A:Firewire 6 Position Plug; Connector Type B:Firewire 6 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3750
Product Name Computer Cable, Ieee 1394, 6Ft, Gray; Connector Type A Multicomp
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

9+9 Pos. Female DIL 22 AWG Cable Assembly, 300mm, double-end, Jackscrews - M80-FC11805F1-0300F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to X100W Mini-Hooks - 1050 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details