multicomp PRO Computer Cable, Ieee 1394, 10Ft, Gray; Connector Type A Multicomp SPC20017

Description
COMPUTER CABLE, IEEE 1394, 10FT, GRAY; Connector Type A:Firewire 6 Position Plug; Connector Type B:Firewire 6 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, IEEE 1394, 10FT, GRAY; Connector Type A:Firewire 6 Position Plug; Connector Type B:Firewire 6 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Ieee 1394, 10Ft, Gray; Connector Type A Multicomp - 83K3748 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Ieee 1394, 10Ft, Gray; Connector Type A Multicomp
83K3748
Computer Cable, Ieee 1394, 10Ft, Gray; Connector Type A Multicomp 83K3748
COMPUTER CABLE, IEEE 1394, 10FT, GRAY; Connector Type A:Firewire 6 Position Plug; Connector Type B:Firewire 6 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, IEEE 1394, 10FT, GRAY; Connector Type A:Firewire 6 Position Plug; Connector Type B:Firewire 6 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3748
Product Name Computer Cable, Ieee 1394, 10Ft, Gray; Connector Type A Multicomp
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to Standard and Mini Alligator Clips - 1029M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
RP SMA Male St. Connector With RG0.81 (L-10CM) + 2*MHF4 Connector (Y-Type Splitter Combiner) - ET-SMRS-13BL10C-2MHF4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type 2 x U.fl IPX IPEX4 MHF4 Female Jack
View Details