multicomp PRO Computer Cable, Ieee 1394, 6Ft, Gray; Connector Type A Multicomp SPC20016

Description
COMPUTER CABLE, IEEE 1394, 6FT, GRAY; Connector Type A:Firewire 6 Position Plug; Connector Type B:Firewire 4 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:-; Cable Length:6ftRoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, IEEE 1394, 6FT, GRAY; Connector Type A:Firewire 6 Position Plug; Connector Type B:Firewire 4 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:-; Cable Length:6ftRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Ieee 1394, 6Ft, Gray; Connector Type A Multicomp - 83K3746 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Ieee 1394, 6Ft, Gray; Connector Type A Multicomp
83K3746
Computer Cable, Ieee 1394, 6Ft, Gray; Connector Type A Multicomp 83K3746
COMPUTER CABLE, IEEE 1394, 6FT, GRAY; Connector Type A:Firewire 6 Position Plug; Connector Type B:Firewire 4 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:-; Cable Length:6ftRoHS Compliant: Yes

COMPUTER CABLE, IEEE 1394, 6FT, GRAY; Connector Type A:Firewire 6 Position Plug; Connector Type B:Firewire 4 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:-; Cable Length:6ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3746
Product Name Computer Cable, Ieee 1394, 6Ft, Gray; Connector Type A Multicomp
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SMA Female to Male Test Cable, RG174/U - 4525 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details