multicomp PRO Computer Cable, Ieee 1394, 10Ft, Gray; Connector Type A Multicomp SPC20014

Description
COMPUTER CABLE, IEEE 1394, 10FT, GRAY; Connector Type A:Firewire 6 Position Plug; Connector Type B:Firewire 4 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, IEEE 1394, 10FT, GRAY; Connector Type A:Firewire 6 Position Plug; Connector Type B:Firewire 4 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Ieee 1394, 10Ft, Gray; Connector Type A Multicomp - 83K3744 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Ieee 1394, 10Ft, Gray; Connector Type A Multicomp
83K3744
Computer Cable, Ieee 1394, 10Ft, Gray; Connector Type A Multicomp 83K3744
COMPUTER CABLE, IEEE 1394, 10FT, GRAY; Connector Type A:Firewire 6 Position Plug; Connector Type B:Firewire 4 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, IEEE 1394, 10FT, GRAY; Connector Type A:Firewire 6 Position Plug; Connector Type B:Firewire 4 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3744
Product Name Computer Cable, Ieee 1394, 10Ft, Gray; Connector Type A Multicomp
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Male DIL 28 AWG Cable Assembly, 180mm, single-end, Screw-Lok Reverse Fix - G125-MC21605M3-0180L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details
Coaxial Cables (RF) - 461-1194-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application RF
Cable Type Coaxial
Connector Type BNC
View Details
2 suppliers