multicomp PRO Computer Cable, Ieee 1394, 6Ft, Gray; Connector Type A Multicomp SPC20013

Description
COMPUTER CABLE, IEEE 1394, 6FT, GRAY; Connector Type A:Firewire 4 Position Plug; Connector Type B:Firewire 4 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:-; Cable Length:6ftRoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, IEEE 1394, 6FT, GRAY; Connector Type A:Firewire 4 Position Plug; Connector Type B:Firewire 4 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:-; Cable Length:6ftRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Ieee 1394, 6Ft, Gray; Connector Type A Multicomp - 83K3743 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Ieee 1394, 6Ft, Gray; Connector Type A Multicomp
83K3743
Computer Cable, Ieee 1394, 6Ft, Gray; Connector Type A Multicomp 83K3743
COMPUTER CABLE, IEEE 1394, 6FT, GRAY; Connector Type A:Firewire 4 Position Plug; Connector Type B:Firewire 4 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:-; Cable Length:6ftRoHS Compliant: Yes

COMPUTER CABLE, IEEE 1394, 6FT, GRAY; Connector Type A:Firewire 4 Position Plug; Connector Type B:Firewire 4 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:-; Cable Length:6ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3743
Product Name Computer Cable, Ieee 1394, 6Ft, Gray; Connector Type A Multicomp
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to SMA Female Test Cable, RG174/U - 4528 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details