multicomp PRO Computer Cable, Ieee 1394, 10Ft, Gray; Connector Type A Multicomp SPC20011

Description
COMPUTER CABLE, IEEE 1394, 10FT, GRAY; Connector Type A:Firewire 4 Position Plug; Connector Type B:Firewire 4 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, IEEE 1394, 10FT, GRAY; Connector Type A:Firewire 4 Position Plug; Connector Type B:Firewire 4 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Ieee 1394, 10Ft, Gray; Connector Type A Multicomp - 83K3741 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Ieee 1394, 10Ft, Gray; Connector Type A Multicomp
83K3741
Computer Cable, Ieee 1394, 10Ft, Gray; Connector Type A Multicomp 83K3741
COMPUTER CABLE, IEEE 1394, 10FT, GRAY; Connector Type A:Firewire 4 Position Plug; Connector Type B:Firewire 4 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, IEEE 1394, 10FT, GRAY; Connector Type A:Firewire 4 Position Plug; Connector Type B:Firewire 4 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3741
Product Name Computer Cable, Ieee 1394, 10Ft, Gray; Connector Type A Multicomp
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
BNC Male to Cable Only, RG59/U - 7522 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details