multicomp PRO Fiber Optic Jumper Cable Sc / Sc; Fibre Optic Connector A Multicomp Pro SPC20000

Description
FIBER OPTIC JUMPER CABLE SC / SC; Fibre Optic Connector A:SC; Fibre Optic Connector B:SC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:7m; Fibre Diameter:62.5µm / 125µm; Cable Length:7m; Ferrule Material:Ceramic RoHS Compliant: Yes
Description
FIBER OPTIC JUMPER CABLE SC / SC; Fibre Optic Connector A:SC; Fibre Optic Connector B:SC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:7m; Fibre Diameter:62.5µm / 125µm; Cable Length:7m; Ferrule Material:Ceramic RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Jumper Cable Sc / Sc; Fibre Optic Connector A Multicomp Pro - 83K3735 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Jumper Cable Sc / Sc; Fibre Optic Connector A Multicomp Pro
83K3735
Fiber Optic Jumper Cable Sc / Sc; Fibre Optic Connector A Multicomp Pro 83K3735
FIBER OPTIC JUMPER CABLE SC / SC; Fibre Optic Connector A:SC; Fibre Optic Connector B:SC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:7m; Fibre Diameter:62.5µm / 125µm; Cable Length:7m; Ferrule Material:Ceramic RoHS Compliant: Yes

FIBER OPTIC JUMPER CABLE SC / SC; Fibre Optic Connector A:SC; Fibre Optic Connector B:SC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:7m; Fibre Diameter:62.5µm / 125µm; Cable Length:7m; Ferrule Material:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3735
Product Name Fiber Optic Jumper Cable Sc / Sc; Fibre Optic Connector A Multicomp Pro
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

OBDII J1962 cable to female through a button control cable - QLC16096 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details