multicomp PRO Fiber Optic Jumper Cable Sc / Lc; Fibre Optic Connector A Multicomp Pro SPC19999

Description
FIBER OPTIC JUMPER CABLE SC / LC; Fibre Optic Connector A:SC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:7m; Fibre Diameter:62.5µm / 125µm; Cable Length:7m RoHS Compliant: Yes
Description
FIBER OPTIC JUMPER CABLE SC / LC; Fibre Optic Connector A:SC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:7m; Fibre Diameter:62.5µm / 125µm; Cable Length:7m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Jumper Cable Sc / Lc; Fibre Optic Connector A Multicomp Pro - 83K3734 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Jumper Cable Sc / Lc; Fibre Optic Connector A Multicomp Pro
83K3734
Fiber Optic Jumper Cable Sc / Lc; Fibre Optic Connector A Multicomp Pro 83K3734
FIBER OPTIC JUMPER CABLE SC / LC; Fibre Optic Connector A:SC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:7m; Fibre Diameter:62.5µm / 125µm; Cable Length:7m RoHS Compliant: Yes

FIBER OPTIC JUMPER CABLE SC / LC; Fibre Optic Connector A:SC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:7m; Fibre Diameter:62.5µm / 125µm; Cable Length:7m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3734
Product Name Fiber Optic Jumper Cable Sc / Lc; Fibre Optic Connector A Multicomp Pro
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details