multicomp PRO Fiber Optic Jumper Cable St / Lc; Fibre Optic Connector A Multicomp Pro SPC19994

Description
FIBER OPTIC JUMPER CABLE ST / LC; Fibre Optic Connector A:ST; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:62.5µm / 125µm; Cable Length:5m; Ferrule Material:Ceramic RoHS Compliant: Yes
Datasheet
Description
FIBER OPTIC JUMPER CABLE ST / LC; Fibre Optic Connector A:ST; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:62.5µm / 125µm; Cable Length:5m; Ferrule Material:Ceramic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Jumper Cable St / Lc; Fibre Optic Connector A Multicomp Pro - 83K3729 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Jumper Cable St / Lc; Fibre Optic Connector A Multicomp Pro
83K3729
Fiber Optic Jumper Cable St / Lc; Fibre Optic Connector A Multicomp Pro 83K3729
FIBER OPTIC JUMPER CABLE ST / LC; Fibre Optic Connector A:ST; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:62.5µm / 125µm; Cable Length:5m; Ferrule Material:Ceramic RoHS Compliant: Yes

FIBER OPTIC JUMPER CABLE ST / LC; Fibre Optic Connector A:ST; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:62.5µm / 125µm; Cable Length:5m; Ferrule Material:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3729
Product Name Fiber Optic Jumper Cable St / Lc; Fibre Optic Connector A Multicomp Pro
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details