multicomp PRO Fiber Optic Jumper Cable St / Sc; Fibre Optic Connector A Multicomp Pro SPC19980

Description
FIBER OPTIC JUMPER CABLE ST / SC; Fibre Optic Connector A:ST; Fibre Optic Connector B:SC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:2m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Cable Length:2m RoHS Compliant: Yes
Datasheet
Description
FIBER OPTIC JUMPER CABLE ST / SC; Fibre Optic Connector A:ST; Fibre Optic Connector B:SC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:2m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Cable Length:2m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Jumper Cable St / Sc; Fibre Optic Connector A Multicomp Pro - 83K3715 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Jumper Cable St / Sc; Fibre Optic Connector A Multicomp Pro
83K3715
Fiber Optic Jumper Cable St / Sc; Fibre Optic Connector A Multicomp Pro 83K3715
FIBER OPTIC JUMPER CABLE ST / SC; Fibre Optic Connector A:ST; Fibre Optic Connector B:SC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:2m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Cable Length:2m RoHS Compliant: Yes

FIBER OPTIC JUMPER CABLE ST / SC; Fibre Optic Connector A:ST; Fibre Optic Connector B:SC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:2m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Cable Length:2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3715
Product Name Fiber Optic Jumper Cable St / Sc; Fibre Optic Connector A Multicomp Pro
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapter Cables - 461-1203-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1.5 ft (4.57 dm)
Connector Type BNC
Standards / Certifications RoHS
View Details
2 suppliers
Cable Assembly - 6011B20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,immersion proof boot,general purpose
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details