multicomp PRO Fiber Optic Jumper Cable Sc / Sc; Fibre Optic Connector A Multicomp Pro SPC19978

Description
FIBER OPTIC JUMPER CABLE SC / SC; Fibre Optic Connector A:SC; Fibre Optic Connector B:SC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:2m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Cable Length:2m RoHS Compliant: Yes
Description
FIBER OPTIC JUMPER CABLE SC / SC; Fibre Optic Connector A:SC; Fibre Optic Connector B:SC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:2m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Cable Length:2m RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Fiber Optic Jumper Cable SC/SC from Multicomp Pro features a multimode optical fiber with a core diameter of 62.5 microns and a cladding diameter of 125 microns. It is designed for duplex applications and comes with a 3mm PVC jacket in an orange color. The cable has an insertion loss of less than or equal to 0.3 dB, ensuring efficient signal transmission. Each cable is equipped with SC connectors that include ceramic ferrules and beige boots, coupling, and clips made from polyvinyl chloride. The product is compliant with the Bellcore GR-326 standard and is suitable for various networking applications.

Datasheet Summary
Powered by GS/AI

The Fiber Optic Jumper Cable SC/SC from Multicomp Pro features a multimode optical fiber with a core diameter of 62.5 microns and a cladding diameter of 125 microns. It is designed for duplex applications and comes with a 3mm PVC jacket in an orange color. The cable has an insertion loss of less than or equal to 0.3 dB, ensuring efficient signal transmission. Each cable is equipped with SC connectors that include ceramic ferrules and beige boots, coupling, and clips made from polyvinyl chloride. The product is compliant with the Bellcore GR-326 standard and is suitable for various networking applications.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Jumper Cable Sc / Sc; Fibre Optic Connector A Multicomp Pro - 83K3713 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Jumper Cable Sc / Sc; Fibre Optic Connector A Multicomp Pro
83K3713
Fiber Optic Jumper Cable Sc / Sc; Fibre Optic Connector A Multicomp Pro 83K3713
FIBER OPTIC JUMPER CABLE SC / SC; Fibre Optic Connector A:SC; Fibre Optic Connector B:SC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:2m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Cable Length:2m RoHS Compliant: Yes

FIBER OPTIC JUMPER CABLE SC / SC; Fibre Optic Connector A:SC; Fibre Optic Connector B:SC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:2m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Cable Length:2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3713
Product Name Fiber Optic Jumper Cable Sc / Sc; Fibre Optic Connector A Multicomp Pro
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details