multicomp PRO Fiber Optic Jumper Cable Lc / Lc; Fibre Optic Connector A Multicomp Pro SPC19960

Description
FIBER OPTIC JUMPER CABLE LC / LC; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Cable Length:1m RoHS Compliant: Yes
Datasheet
Description
FIBER OPTIC JUMPER CABLE LC / LC; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Cable Length:1m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Jumper Cable Lc / Lc; Fibre Optic Connector A Multicomp Pro - 83K3701 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Jumper Cable Lc / Lc; Fibre Optic Connector A Multicomp Pro
83K3701
Fiber Optic Jumper Cable Lc / Lc; Fibre Optic Connector A Multicomp Pro 83K3701
FIBER OPTIC JUMPER CABLE LC / LC; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Cable Length:1m RoHS Compliant: Yes

FIBER OPTIC JUMPER CABLE LC / LC; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Cable Length:1m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3701
Product Name Fiber Optic Jumper Cable Lc / Lc; Fibre Optic Connector A Multicomp Pro
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD2 Cat5E cable to RJ45 with molding - QLC16113 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details