multicomp PRO Fiber Optic Jumper Cable Lc / Lc; Fibre Optic Connector A Multicomp Pro SPC19955

Description
FIBER OPTIC JUMPER CABLE LC / LC; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:10m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Cable Length:10m RoHS Compliant: Yes
Datasheet
Description
FIBER OPTIC JUMPER CABLE LC / LC; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:10m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Cable Length:10m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Jumper Cable Lc / Lc; Fibre Optic Connector A Multicomp Pro - 83K3696 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Jumper Cable Lc / Lc; Fibre Optic Connector A Multicomp Pro
83K3696
Fiber Optic Jumper Cable Lc / Lc; Fibre Optic Connector A Multicomp Pro 83K3696
FIBER OPTIC JUMPER CABLE LC / LC; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:10m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Cable Length:10m RoHS Compliant: Yes

FIBER OPTIC JUMPER CABLE LC / LC; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:10m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Cable Length:10m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3696
Product Name Fiber Optic Jumper Cable Lc / Lc; Fibre Optic Connector A Multicomp Pro
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details