multicomp PRO Computer Cable, Serial, 2Ft, Gray; Connector Type A Multicomp SPC19952

Description
COMPUTER CABLE, SERIAL, 2FT, GRAY; Connector Type A:IDC 40 Position Receptacle; Connector Type B:IDC 40 Position Receptacle; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, SERIAL, 2FT, GRAY; Connector Type A:IDC 40 Position Receptacle; Connector Type B:IDC 40 Position Receptacle; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Serial, 2Ft, Gray; Connector Type A Multicomp - 83K3695 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 2Ft, Gray; Connector Type A Multicomp
83K3695
Computer Cable, Serial, 2Ft, Gray; Connector Type A Multicomp 83K3695
COMPUTER CABLE, SERIAL, 2FT, GRAY; Connector Type A:IDC 40 Position Receptacle; Connector Type B:IDC 40 Position Receptacle; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 2FT, GRAY; Connector Type A:IDC 40 Position Receptacle; Connector Type B:IDC 40 Position Receptacle; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3695
Product Name Computer Cable, Serial, 2Ft, Gray; Connector Type A Multicomp
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded double OBDII J1962 16P connect to Battery clamp - QLC16024 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 1862804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details