multicomp PRO Computer Cable, Serial, 1.5Ft, Gray; Connector Type A Multicomp SPC19951

Description
COMPUTER CABLE, SERIAL, 1.5FT, GRAY; Connector Type A:IDC 40 Position Receptacle; Connector Type B:IDC 40 Position Receptacle; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, SERIAL, 1.5FT, GRAY; Connector Type A:IDC 40 Position Receptacle; Connector Type B:IDC 40 Position Receptacle; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Serial, 1.5Ft, Gray; Connector Type A Multicomp - 83K3694 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 1.5Ft, Gray; Connector Type A Multicomp
83K3694
Computer Cable, Serial, 1.5Ft, Gray; Connector Type A Multicomp 83K3694
COMPUTER CABLE, SERIAL, 1.5FT, GRAY; Connector Type A:IDC 40 Position Receptacle; Connector Type B:IDC 40 Position Receptacle; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 1.5FT, GRAY; Connector Type A:IDC 40 Position Receptacle; Connector Type B:IDC 40 Position Receptacle; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3694
Product Name Computer Cable, Serial, 1.5Ft, Gray; Connector Type A Multicomp
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC13405M3-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Male BNC Breakout to XH Macro-Hooks - 1010XH - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Accessories, Gate leads - GATELEAD MEDIUM POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details