multicomp PRO Dvi-D Cable, 10Ft, 28Awg, Black; Connector Type A Multicomp SPC19949

Description
DVI-D CABLE, 10FT, 28AWG, BLACK; Connector Type A:DVI-D Dual Link Plug; Connector Type B:DVI-D Dual Link Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:10ft RoHS Compliant: Yes
Datasheet
Description
DVI-D CABLE, 10FT, 28AWG, BLACK; Connector Type A:DVI-D Dual Link Plug; Connector Type B:DVI-D Dual Link Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:10ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dvi-D Cable, 10Ft, 28Awg, Black; Connector Type A Multicomp - 83K3692 - Newark, An Avnet Company
Chicago, IL, United States
Dvi-D Cable, 10Ft, 28Awg, Black; Connector Type A Multicomp
83K3692
Dvi-D Cable, 10Ft, 28Awg, Black; Connector Type A Multicomp 83K3692
DVI-D CABLE, 10FT, 28AWG, BLACK; Connector Type A:DVI-D Dual Link Plug; Connector Type B:DVI-D Dual Link Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:10ft RoHS Compliant: Yes

DVI-D CABLE, 10FT, 28AWG, BLACK; Connector Type A:DVI-D Dual Link Plug; Connector Type B:DVI-D Dual Link Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:10ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3692
Product Name Dvi-D Cable, 10Ft, 28Awg, Black; Connector Type A Multicomp
Product Type DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3037/301-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers