multicomp PRO Computer Cable, Serial, Db9 Male-Female, 6Ft, Gray; Connector Type A Multicomp SPC19944

Description
COMPUTER CABLE, SERIAL, DB9 MALE-FEMALE, 6FT, GRAY; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Colour:Gray RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, SERIAL, DB9 MALE-FEMALE, 6FT, GRAY; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Colour:Gray RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Serial, Db9 Male-Female, 6Ft, Gray; Connector Type A Multicomp - 83K3689 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, Db9 Male-Female, 6Ft, Gray; Connector Type A Multicomp
83K3689
Computer Cable, Serial, Db9 Male-Female, 6Ft, Gray; Connector Type A Multicomp 83K3689
COMPUTER CABLE, SERIAL, DB9 MALE-FEMALE, 6FT, GRAY; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Colour:Gray RoHS Compliant: Yes

COMPUTER CABLE, SERIAL, DB9 MALE-FEMALE, 6FT, GRAY; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet
Shielded Serial Cable; Connector Type A Multicomp - 94T8556 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Serial Cable; Connector Type A Multicomp
94T8556
Shielded Serial Cable; Connector Type A Multicomp 94T8556
SHIELDED SERIAL CABLE; Connector Type A:D Subminiature Plug, 9 Way; Connector Type B:D Subminiature Socket, 9 Way; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SHIELDED SERIAL CABLE; Connector Type A:D Subminiature Plug, 9 Way; Connector Type B:D Subminiature Socket, 9 Way; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 83K3689 94T8556
Product Name Computer Cable, Serial, Db9 Male-Female, 6Ft, Gray; Connector Type A Multicomp Shielded Serial Cable; Connector Type A Multicomp
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Interface Adapters & Converters - 1797978 - RS Components, Ltd.
Specs
Application Computer
Product Type Serial; USB
Standards / Certifications RoHS
View Details