multicomp PRO Cable, Serial, Db9 Male-Female, 10Ft, Grey; Connector Type A Multicomp SPC19943

Description
CABLE, SERIAL, DB9 MALE-FEMALE, 10FT, GREY; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet
Description
CABLE, SERIAL, DB9 MALE-FEMALE, 10FT, GREY; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Serial, Db9 Male-Female, 10Ft, Grey; Connector Type A Multicomp - 83K3688 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Serial, Db9 Male-Female, 10Ft, Grey; Connector Type A Multicomp
83K3688
Cable, Serial, Db9 Male-Female, 10Ft, Grey; Connector Type A Multicomp 83K3688
CABLE, SERIAL, DB9 MALE-FEMALE, 10FT, GREY; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey RoHS Compliant: Yes

CABLE, SERIAL, DB9 MALE-FEMALE, 10FT, GREY; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Db9 Plug To Db9 Receptacle, 3.05M; Connector Type A Multicomp - 96T9785 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Db9 Plug To Db9 Receptacle, 3.05M; Connector Type A Multicomp
96T9785
Cable, Db9 Plug To Db9 Receptacle, 3.05M; Connector Type A Multicomp 96T9785
CABLE, DB9 PLUG TO DB9 RECEPTACLE, 3.05M; Connector Type A:D Subminiature Plug, 9 Way; Connector Type B:D Subminiature Socket, 9 Way; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Colour:Grey; Product Range:-; RoHS Compliant: Yes

CABLE, DB9 PLUG TO DB9 RECEPTACLE, 3.05M; Connector Type A:D Subminiature Plug, 9 Way; Connector Type B:D Subminiature Socket, 9 Way; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Colour:Grey; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 83K3688 96T9785
Product Name Cable, Serial, Db9 Male-Female, 10Ft, Grey; Connector Type A Multicomp Cable, Db9 Plug To Db9 Receptacle, 3.05M; Connector Type A Multicomp
Cable Length 9.84 ft (30 dm) 10.01 ft (30.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Honda interface 15P Male to OBD Female molded J1962 16P - QLC16037 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details