multicomp PRO Cable, Serial, Db9 Female-Female, 6Ft, Grey; Connector Type A Multicomp SPC19942

Description
CABLE, SERIAL, DB9 FEMALE-FEMALE, 6FT, GREY; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, SERIAL, DB9 FEMALE-FEMALE, 6FT, GREY; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Serial, Db9 Female-Female, 6Ft, Grey; Connector Type A Multicomp - 83K3687 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Serial, Db9 Female-Female, 6Ft, Grey; Connector Type A Multicomp
83K3687
Cable, Serial, Db9 Female-Female, 6Ft, Grey; Connector Type A Multicomp 83K3687
CABLE, SERIAL, DB9 FEMALE-FEMALE, 6FT, GREY; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

CABLE, SERIAL, DB9 FEMALE-FEMALE, 6FT, GREY; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3687
Product Name Cable, Serial, Db9 Female-Female, 6Ft, Grey; Connector Type A Multicomp
Cable Length 5.91 ft (18 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details