multicomp PRO Computer Cable, Serial, 10Ft, Gray; Connector Type A Multicomp SPC19941

Description
COMPUTER CABLE, SERIAL, 10FT, GRAY; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:9ft; Cable Length - Metric:2.74m; Jacket Color:Grey; Product Range:-; Colour:GrayRoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, SERIAL, 10FT, GRAY; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:9ft; Cable Length - Metric:2.74m; Jacket Color:Grey; Product Range:-; Colour:GrayRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Serial, 10Ft, Gray; Connector Type A Multicomp - 83K3686 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 10Ft, Gray; Connector Type A Multicomp
83K3686
Computer Cable, Serial, 10Ft, Gray; Connector Type A Multicomp 83K3686
COMPUTER CABLE, SERIAL, 10FT, GRAY; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:9ft; Cable Length - Metric:2.74m; Jacket Color:Grey; Product Range:-; Colour:GrayRoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 10FT, GRAY; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:9ft; Cable Length - Metric:2.74m; Jacket Color:Grey; Product Range:-; Colour:GrayRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3686
Product Name Computer Cable, Serial, 10Ft, Gray; Connector Type A Multicomp
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Display Development Tools - 1743239 - RS Components, Ltd.
Specs
Application Computer
Standards / Certifications RoHS
View Details