multicomp PRO Printer Cable, Parallel, 10Ft, Gray; Connector Type A Multicomp SPC19937

Description
PRINTER CABLE, PARALLEL, 10FT, GRAY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Cable Length:10ft RoHS Compliant: Yes
Datasheet
Description
PRINTER CABLE, PARALLEL, 10FT, GRAY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Cable Length:10ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Printer Cable, Parallel, 10Ft, Gray; Connector Type A Multicomp - 83K3682 - Newark, An Avnet Company
Chicago, IL, United States
Printer Cable, Parallel, 10Ft, Gray; Connector Type A Multicomp
83K3682
Printer Cable, Parallel, 10Ft, Gray; Connector Type A Multicomp 83K3682
PRINTER CABLE, PARALLEL, 10FT, GRAY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Cable Length:10ft RoHS Compliant: Yes

PRINTER CABLE, PARALLEL, 10FT, GRAY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Cable Length:10ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3682
Product Name Printer Cable, Parallel, 10Ft, Gray; Connector Type A Multicomp
Product Type Printer; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Bantam Plug to 3 Miniature Alligator Clips, Test Cable - 2628M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
Cable Assembly - 6094A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; pigtail,Coaxial,PVC jacket (RG58A/U),black,output cable
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details