The Computer Cable, Parallel, 10Ft, Gray (part number 83K3681) features a DB25P male connector on one end and a DB25P female connector on the other, both with nickel plating and black insulators. The cable is constructed with 28AWG wire and has a PVC jacket rated for 80°C, providing durability and flexibility. The outer diameter of the cable is approximately 8mm, and it is designed to meet IEEE 1284 standards. This cable is suitable for applications requiring parallel data transmission and is RoHS compliant.
COMPUTER CABLE, PARALLEL, 10FT, GRAY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 83K3681 |
| Product Name | Computer Cable, Parallel, 10Ft, Gray; Connector Type A Multicomp |
| Application | Computer |